Manufacturer: Altera
Win Source Part Number: 774101-EPF8282ATI100
Series: FLEX 8000
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 78
Number of LABs/CLBs: 26
Number of Logic Elements/Cells: 208
Number of Gates: 2500
Part Status: Obsolete(EOL)
Family Name: EPF8282A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): M1425-VQ100I; M1225-VQ100I; M1415-VQ100C; M1440-VQ100I;
Introduction Date: August 22, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
FPGA FLEX 8000 Family 2.5K Gates 208 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP Product overview: EPF8282ATI100-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8282ATI100-3 can be used for catalog matching and distributor lookup.
FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 208 100-TQFP
IC FPGA 78 I/O 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 78 I/O 100TQFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 208 100-TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 774101-EPF8282ATI100-3 | 696-EPF8282ATI100-3 | EPF8282ATI100-3-ND | EPF8282ATI100-3 | EPF8282ATI100-3 | EPF8282ATI100-3 | EPF8282ATI100-3 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8282ATI100-3 | 125MHz 5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 208 Cells 125MHz CMOS Technology 5V 100-Pin TQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 2500 | 2500 | 2500 | 2500 | |||
| Logic Cells / Logic Blocks | 208 | 208 | 208 | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other | Other; 4.75V ~ 5.25V | ||||
| Registers | 282 |