FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 208 84-LCC (J-Lead)
Manufacturer: Altera
Win Source Part Number: 774100-EPF8282ALC84-
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 68
Number of LABs/CLBs: 26
Number of Logic Elements/Cells: 208
Number of Gates: 2500
Part Status: Obsolete(EOL)
Family Name: EPF8282A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.21x29.21)
Alternative Parts (Cross-Reference): TPC1020AFN-084I; M1425-PL84I; TPC1020AFN-084I1; TPC1010BFN-084C1;
Introduction Date: August 22, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Loadable PLD, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF8282ALC84-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8282ALC84-2 can be used for catalog matching and distributor lookup.
IC FPGA 68 I/O 84PLCC
IC FPGA 68 I/O 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 208 84-LCC (J-Lead)
IC FPGA 68 I/O 84PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2250-5-ND | 774100-EPF8282ALC84-2 | 696-EPF8282ALC84-2 | EPF8282ALC84-2 | EPF8282ALC84-2 | EPF8282ALC84-2 | EPF8282ALC84-2 | EPF8282ALC84-2 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8282ALC84-2 | Fpga | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 208 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 84-LCC (J-Lead) | Other; PLCC | Other; 84-LCC (J-Lead) | PLCC; Other; PLCC | Other; 84-LCC (J-Lead) | |||
| Pins | 84 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 2500 | 2500 | 2500 | 2500 | 2500 | |||
| Logic Cells / Logic Blocks | 208 | 208 | 208 | 208 |