Manufacturer: Altera
Win Source Part Number: 774098-EPF81500ARC30
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 304-BFQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 208
Number of LABs/CLBs: 162
Number of Logic Elements/Cells: 1296
Number of Gates: 16000
Part Status: Obsolete(EOL)
Family Name: EPF81500A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 304-RQFP (40x40)
Alternative Parts (Cross-Reference): OR2C12A-5S304I; OR2C12A-5PS304I; OR2C12A-4S304; OR2C12A3SN304I-DB;
Introduction Date: August 22, 1994
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC FPGA 208 I/O 304RQFP Product overview: EPF81500ARC304-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81500ARC304-4
FLEX 8000 Field Programmable Gate Array (FPGA) IC 208 1296 304-BFQFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 208 1296 304-BFQFP
IC FPGA 208 I/O 304RQFP
IC FPGA 208 I/O 304RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 774098-EPF81500ARC304-4 | 696-EPF81500ARC304-4 | EPF81500ARC304-4 | EPF81500ARC304-4 | EPF81500ARC304-4 | EPF81500ARC304-4 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-4 | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 208 I/O 304RQFP |
| System Gates | 16000 | 16000 | 16000 | 16000 | ||
| Logic Cells / Logic Blocks | 1296 | 1296 | 1296 | 1296 | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |