Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-3 EPF81500ARC304-3

Description
Manufacturer: Altera Win Source Part Number: 066421-EPF81500ARC30 4-3 Mounting: SMD (SMT) Number of I/O: 208 Number of LABs/CLBs: 162 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 304-RQFP (40x40) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 066421-EPF81500ARC30 4-3 Mounting: SMD (SMT) Number of I/O: 208 Number of LABs/CLBs: 162 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 304-RQFP (40x40) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-3 - 066421-EPF81500ARC304-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-3
066421-EPF81500ARC304-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-3 066421-EPF81500ARC304-3
Manufacturer: Altera Win Source Part Number: 066421-EPF81500ARC30 4-3 Mounting: SMD (SMT) Number of I/O: 208 Number of LABs/CLBs: 162 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 304-RQFP (40x40) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066421-EPF81500ARC304-3
Mounting: SMD (SMT)
Number of I/O: 208
Number of LABs/CLBs: 162
Number of Logic Elements/Cells: 1296
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 304-RQFP (40x40)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF81500ARC304-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF81500ARC304-3
FPGA Programmable Logic Device 696-EPF81500ARC304-3
IC FPGA 208 I/O 304RQFP Product overview: EPF81500ARC304-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81500ARC304-3 can be used for catalog matching and distributor lookup.

IC FPGA 208 I/O 304RQFP Product overview: EPF81500ARC304-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81500ARC304-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF81500ARC304-3
Embedded - FPGAs (Field Programmable Gate Array) EPF81500ARC304-3
IC FPGA 208 I/O 304RQFP

IC FPGA 208 I/O 304RQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF81500ARC304-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF81500ARC304-3
FPGAs (Field Programmable Gate Array) EPF81500ARC304-3
FLEX 8000 Field Programmable Gate Array (FPGA) IC 208 1296 304-BFQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 208 1296 304-BFQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 066421-EPF81500ARC304-3 696-EPF81500ARC304-3 EPF81500ARC304-3 EPF81500ARC304-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-3 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 16000 16000 16000 16000
Logic Cells / Logic Blocks 1296 1296 1296 1296
Package Type QFP; Other; 304-RQFP (40x40) Other; 304-RQFP (40x40) QFP; Other; 304-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-2N - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details