Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC240-4 EPF81500ARC240-4

Description
Manufacturer: Altera Win Source Part Number: 066420-EPF81500ARC24 0-4 Mounting: SMD (SMT) Number of I/O: 181 Number of LABs/CLBs: 162 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-RQFP (32x32) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 066420-EPF81500ARC24 0-4 Mounting: SMD (SMT) Number of I/O: 181 Number of LABs/CLBs: 162 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-RQFP (32x32) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC240-4 - 066420-EPF81500ARC240-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC240-4
066420-EPF81500ARC240-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC240-4 066420-EPF81500ARC240-4
Manufacturer: Altera Win Source Part Number: 066420-EPF81500ARC24 0-4 Mounting: SMD (SMT) Number of I/O: 181 Number of LABs/CLBs: 162 Number of Logic Elements/Cells: 1296 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-RQFP (32x32) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066420-EPF81500ARC240-4
Mounting: SMD (SMT)
Number of I/O: 181
Number of LABs/CLBs: 162
Number of Logic Elements/Cells: 1296
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 240-RQFP (32x32)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF81500ARC240-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF81500ARC240-4
FPGA Programmable Logic Device 696-EPF81500ARC240-4
IC FPGA 181 I/O 240RQFP Product overview: EPF81500ARC240-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81500ARC240-4 can be used for catalog matching and distributor lookup.

IC FPGA 181 I/O 240RQFP Product overview: EPF81500ARC240-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81500ARC240-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FPGA 181 I/O 240RQFP - EPF81500ARC240-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FPGA 181 I/O 240RQFP
EPF81500ARC240-4
IC FPGA 181 I/O 240RQFP EPF81500ARC240-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF81500ARC240-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF81500ARC240-4
FPGAs (Field Programmable Gate Array) EPF81500ARC240-4
FLEX 8000 Field Programmable Gate Array (FPGA) IC 181 1296 240-BFQFP Exposed Pad

FLEX 8000 Field Programmable Gate Array (FPGA) IC 181 1296 240-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC240-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF81500ARC240-4
Embedded - FPGAs (Field Programmable Gate Array) EPF81500ARC240-4
IC FPGA 181 I/O 240RQFP

IC FPGA 181 I/O 240RQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 066420-EPF81500ARC240-4 696-EPF81500ARC240-4 EPF81500ARC240-4 EPF81500ARC240-4 EPF81500ARC240-4
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC240-4 FPGA Programmable Logic Device IC FPGA 181 I/O 240RQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 16000 16000 16000 16000
Logic Cells / Logic Blocks 1296 1296 1296 1296
Package Type QFP; Other; 240-RQFP (32x32) Other; 240-RQFP (32x32) Other; 240RQFP QFP; Other; 240-BFQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details