Intel Corporation 125MHz 5V FPGA Programmable Logic Device EPF81188ARI240-4

Description
IC FPGA 184 I/O 240RQFP / FPGA FLEX 8000 Family 12K Gates 1008 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP Product overview: EPF81188ARI240-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188ARI240-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 184 I/O 240RQFP / FPGA FLEX 8000 Family 12K Gates 1008 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP Product overview: EPF81188ARI240-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188ARI240-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 5V FPGA Programmable Logic Device - 696-EPF81188ARI240-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-EPF81188ARI240-4
125MHz 5V FPGA Programmable Logic Device 696-EPF81188ARI240-4
IC FPGA 184 I/O 240RQFP / FPGA FLEX 8000 Family 12K Gates 1008 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP Product overview: EPF81188ARI240-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188ARI240-4 can be used for catalog matching and distributor lookup.

IC FPGA 184 I/O 240RQFP / FPGA FLEX 8000 Family 12K Gates 1008 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP Product overview: EPF81188ARI240-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188ARI240-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARI240-4 - 774097-EPF81188ARI240-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARI240-4
774097-EPF81188ARI240-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARI240-4 774097-EPF81188ARI240-4
Manufacturer: Altera Win Source Part Number: 774097-EPF81188ARI24 0-4 Series: FLEX 8000 Operating Temperature Range: -40°C ~ 85°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 184 Number of LABs/CLBs: 126 Number of Logic Elements/Cells: 1008 Number of Gates: 12000 Part Status: Obsolete(EOL) Family Name: EPF81188A Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): M32400-PQ240C; M32200-PQ240I; M32300-PQ240C; M32200-PQ240C; Introduction Date: August 22, 1994 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774097-EPF81188ARI240-4
Series: FLEX 8000
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 184
Number of LABs/CLBs: 126
Number of Logic Elements/Cells: 1008
Number of Gates: 12000
Part Status: Obsolete(EOL)
Family Name: EPF81188A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-RQFP (32x32)
Alternative Parts (Cross-Reference): M32400-PQ240C; M32200-PQ240I; M32300-PQ240C; M32200-PQ240C;
Introduction Date: August 22, 1994
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARI240-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF81188ARI240-4
Embedded - FPGAs (Field Programmable Gate Array) EPF81188ARI240-4
IC FPGA 184 I/O 240RQFP

IC FPGA 184 I/O 240RQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF81188ARI240-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF81188ARI240-4
FPGAs (Field Programmable Gate Array) EPF81188ARI240-4
FLEX 8000 Field Programmable Gate Array (FPGA) IC 184 1008 240-BFQFP Exposed Pad

FLEX 8000 Field Programmable Gate Array (FPGA) IC 184 1008 240-BFQFP Exposed Pad

Buy Now Datasheet
IC FPGA 184 I/O 240RQFP - EPF81188ARI240-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC FPGA 184 I/O 240RQFP
EPF81188ARI240-4
IC FPGA 184 I/O 240RQFP EPF81188ARI240-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF81188ARI240-4 774097-EPF81188ARI240-4 EPF81188ARI240-4 EPF81188ARI240-4 EPF81188ARI240-4
Product Name 125MHz 5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188ARI240-4 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 184 I/O 240RQFP
System Gates 12000 12000 12000 12000
Logic Cells / Logic Blocks 1008 1008 1008 1008
Package Type Other; 240-BQFP QFP; Other; 240-BFQFP Exposed Pad Other; 240RQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details