Intel Corporation 125MHz 5V FPGA Programmable Logic Device EPF81188AQI208-4

Description
FPGA FLEX 8000 Family 12K Gates 1008 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP Product overview: EPF81188AQI208-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188AQI208-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA FLEX 8000 Family 12K Gates 1008 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP Product overview: EPF81188AQI208-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188AQI208-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 5V FPGA Programmable Logic Device - 696-EPF81188AQI208-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-EPF81188AQI208-4
125MHz 5V FPGA Programmable Logic Device 696-EPF81188AQI208-4
FPGA FLEX 8000 Family 12K Gates 1008 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP Product overview: EPF81188AQI208-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188AQI208-4 can be used for catalog matching and distributor lookup.

FPGA FLEX 8000 Family 12K Gates 1008 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP Product overview: EPF81188AQI208-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188AQI208-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF81188AQI208-4-ND
FPGAs (Field Programmable Gate Array) EPF81188AQI208-4-ND
FLEX 8000 Field Programmable Gate Array (FPGA) IC 148 1008 208-BFQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 148 1008 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4 - 918436-EPF81188AQI208-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4
918436-EPF81188AQI208-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4 918436-EPF81188AQI208-4
Manufacturer: Intel Win Source Part Number: 918436-EPF81188AQI20 8-4 Series: FLEX 8000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 148 1008 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 148 Part Status: Obsolete Family Name: EPF81188 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918436-EPF81188AQI208-4
Series: FLEX 8000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 148 1008 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 148
Part Status: Obsolete
Family Name: EPF81188
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA 1008 Cells 125MHz CMOS Technology 5V 208-Pin PQFP - EPF81188AQI208-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1008 Cells 125MHz CMOS Technology 5V 208-Pin PQFP
EPF81188AQI208-4
FPGA 1008 Cells 125MHz CMOS Technology 5V 208-Pin PQFP EPF81188AQI208-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF81188AQI208-4
FPGAs (Field Programmable Gate Array) EPF81188AQI208-4
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF81188AQI208-4
Embedded - FPGAs (Field Programmable Gate Array) EPF81188AQI208-4
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF81188AQI208-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF81188AQI208-4
IC FPGA 148 I/O 208QFP

IC FPGA 148 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF81188AQI208-4
FPGAs (Field Programmable Gate Array) EPF81188AQI208-4
FLEX 8000 Field Programmable Gate Array (FPGA) IC 148 1008 208-BFQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 148 1008 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF81188AQI208-4 EPF81188AQI208-4-ND 918436-EPF81188AQI208-4 EPF81188AQI208-4 EPF81188AQI208-4 EPF81188AQI208-4 EPF81188AQI208-4 EPF81188AQI208-4
Product Name 125MHz 5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188AQI208-4 FPGA 1008 Cells 125MHz CMOS Technology 5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 12000 12000 12000 12000
Registers 1188
Pins 208 208
Internal Frequency 125 MHz
User I/Os 148 pins 148 pins 148 pins
Unlock Full Specs
to access all available technical data