Manufacturer: Altera
Win Source Part Number: 084752-EPF81188AQC20
Mounting: SMD (SMT)
Number of I/O: 148
Number of LABs/CLBs: 126
Number of Logic Elements/Cells: 1008
Number of Gates: 12000
Family Name: EPF81188A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): M32140-PQ208C; M32140-PQ208I; M32100-PQ208C ; M32100-PQ208I;
Introduction Date: August 22, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF81188AQC208-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF81188AQC208-4
FLEX 8000 Field Programmable Gate Array (FPGA) IC 148 1008 208-BFQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 148 I/O 208QFP
IC FPGA 148 I/O 208QFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 148 1008 208-BFQFP
IC FPGA 148 I/O 208QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084752-EPF81188AQC208-4 | 696-EPF81188AQC208-4 | 544-2248-ND | EPF81188AQC208-4 | EPF81188AQC208-4 | EPF81188AQC208-4 | EPF81188AQC208-4 | EPF81188AQC208-4 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF81188AQC208-4 | Fpga | FPGAs (Field Programmable Gate Array) | FPGA 1008 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 12000 | 12000 | 12000 | 12000 | ||||
| Logic Cells / Logic Blocks | 1008 | 1008 | 1008 | |||||
| Package Type | QFP; Other; 208-PQFP (28x28) | Other; 208-BFQFP | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |