Intel Corporation FPGAs (Field Programmable Gate Array) EPF6024ATI144-3

Description
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP
Request a Quote
Description
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPF6024ATI144-3 is part of the FLEX 6000 family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a register-rich, look-up table-based architecture with a typical capacity of 24,000 gates, making it suitable for high-volume gate array applications. The device supports in-circuit reconfigurability, allowing for design changes during prototyping and testing without the need for additional test vectors. This FPGA operates at a supply voltage of 3.3 V and includes built-in JTAG boundary-scan test circuitry compliant with IEEE Std. 1149.1-1990, which does not consume additional logic resources. It also offers a MultiVolt I/O interface for compatibility with systems operating at different voltages and has low power consumption, typically less than 0.5 mA in standby mode. The EPF6024ATI144-3 is available in a 144-pin TQFP package and supports various design entry and simulation tools, enhancing its usability in diverse engineering applications. Its architecture includes features such as a low-skew clock distribution tree and dedicated carry and cascade chains for efficient arithmetic and logic operations.

Datasheet Summary
Powered by GS/AI

The EPF6024ATI144-3 is part of the FLEX 6000 family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a register-rich, look-up table-based architecture with a typical capacity of 24,000 gates, making it suitable for high-volume gate array applications. The device supports in-circuit reconfigurability, allowing for design changes during prototyping and testing without the need for additional test vectors. This FPGA operates at a supply voltage of 3.3 V and includes built-in JTAG boundary-scan test circuitry compliant with IEEE Std. 1149.1-1990, which does not consume additional logic resources. It also offers a MultiVolt I/O interface for compatibility with systems operating at different voltages and has low power consumption, typically less than 0.5 mA in standby mode. The EPF6024ATI144-3 is available in a 144-pin TQFP package and supports various design entry and simulation tools, enhancing its usability in diverse engineering applications. Its architecture includes features such as a low-skew clock distribution tree and dedicated carry and cascade chains for efficient arithmetic and logic operations.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF6024ATI144-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF6024ATI144-3-ND
FPGAs (Field Programmable Gate Array) EPF6024ATI144-3-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF6024ATI144-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6024ATI144-3
FPGAs (Field Programmable Gate Array) EPF6024ATI144-3
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATI144-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6024ATI144-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6024ATI144-3
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATI144-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6024ATI144-3
Embedded - FPGAs (Field Programmable Gate Array) EPF6024ATI144-3
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF6024ATI144-3-ND EPF6024ATI144-3 EPF6024ATI144-3 EPF6024ATI144-3
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 24000 24000
Unlock Full Specs
to access all available technical data