Intel Corporation FPGAs (Field Programmable Gate Array) EPF6024ATC144-3

Description
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP
Request a Quote Datasheet
Description
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1288-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1288-ND
FPGAs (Field Programmable Gate Array) 544-1288-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

Buy Now Datasheet
142.86MHz 3.3V FPGA Programmable Logic Device - 696-EPF6024ATC144-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
142.86MHz 3.3V FPGA Programmable Logic Device
696-EPF6024ATC144-3
142.86MHz 3.3V FPGA Programmable Logic Device 696-EPF6024ATC144-3
FPGA FLEX 6000 Family 24K Gates 1960 Cells 142.86MHz 0.42um Technology 3.3V 144-Pin TQFP Product overview: EPF6024ATC144-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142.86MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 142.86MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024ATC144-3 can be used for catalog matching and distributor lookup.

FPGA FLEX 6000 Family 24K Gates 1960 Cells 142.86MHz 0.42um Technology 3.3V 144-Pin TQFP Product overview: EPF6024ATC144-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142.86MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 142.86MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024ATC144-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-3 - 114341-EPF6024ATC144-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-3
114341-EPF6024ATC144-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-3 114341-EPF6024ATC144-3
Manufacturer: Altera Win Source Part Number: 114341-EPF6024ATC144 -3 Mounting: SMD (SMT) Number of I/O: 117 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 1960 Number of Gates: 24000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 114341-EPF6024ATC144-3
Mounting: SMD (SMT)
Number of I/O: 117
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 1960
Number of Gates: 24000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF6024ATC144-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF6024ATC144-3
FPGAs (Field Programmable Gate Array) EPF6024ATC144-3
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site Datasheet
FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 144-Pin TQFP - EPF6024ATC144-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 144-Pin TQFP
EPF6024ATC144-3
FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 144-Pin TQFP EPF6024ATC144-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6024ATC144-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6024ATC144-3
FPGAs (Field Programmable Gate Array) EPF6024ATC144-3
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6024ATC144-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6024ATC144-3
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6024ATC144-3
Embedded - FPGAs (Field Programmable Gate Array) EPF6024ATC144-3
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1288-ND 696-EPF6024ATC144-3 114341-EPF6024ATC144-3 EPF6024ATC144-3 EPF6024ATC144-3 EPF6024ATC144-3 EPF6024ATC144-3 EPF6024ATC144-3
Product Name FPGAs (Field Programmable Gate Array) 142.86MHz 3.3V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-3 FPGAs (Field Programmable Gate Array) FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 144-Pin TQFP FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 24000 24000 24000 24000 24000
Internal Frequency 143 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600EFC33-1X - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 588 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details