Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N EPF6024ATC144-2N

Description
Manufacturer: Altera Win Source Part Number: 1172246-EPF6024ATC14 4-2N Series: FLEX 6000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 117 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 1960 Number of Gates: 24000 Part Status: Obsolete(EOL) Family Name: EPF6024A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA150-FTQ144; APA150-FTQ144ES; APA075-FTQ144; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 1172246-EPF6024ATC14 4-2N Series: FLEX 6000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 117 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 1960 Number of Gates: 24000 Part Status: Obsolete(EOL) Family Name: EPF6024A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA150-FTQ144; APA150-FTQ144ES; APA075-FTQ144; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N - 1172246-EPF6024ATC144-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N
1172246-EPF6024ATC144-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N 1172246-EPF6024ATC144-2N
Manufacturer: Altera Win Source Part Number: 1172246-EPF6024ATC14 4-2N Series: FLEX 6000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 117 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 1960 Number of Gates: 24000 Part Status: Obsolete(EOL) Family Name: EPF6024A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA150-FTQ144; APA150-FTQ144ES; APA075-FTQ144; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 1172246-EPF6024ATC144-2N
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 117
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 1960
Number of Gates: 24000
Part Status: Obsolete(EOL)
Family Name: EPF6024A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA150-FTQ144; APA150-FTQ144ES; APA075-FTQ144;
Introduction Date: November 08, 1996
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF6024ATC144-2N-ND
FPGAs (Field Programmable Gate Array) EPF6024ATC144-2N-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

Buy Now Datasheet
Loadable PLD, PQFP144, TQFP-144 Product overview: EPF6024ATC144-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024ATC144-2N can be used for catalog matching and distributor lookup.

Loadable PLD, PQFP144, TQFP-144 Product overview: EPF6024ATC144-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024ATC144-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA FLEX 6000 Family 24K Gates 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP - 386-EPF6024ATC144-2N - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 6000 Family 24K Gates 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP
386-EPF6024ATC144-2N
FPGA FLEX 6000 Family 24K Gates 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP 386-EPF6024ATC144-2N
FPGA FLEX 6000 Family 24K Gates 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP

FPGA FLEX 6000 Family 24K Gates 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6024ATC144-2N
Embedded - FPGAs (Field Programmable Gate Array) EPF6024ATC144-2N
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6024ATC144-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6024ATC144-2N
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6024ATC144-2N
FPGAs (Field Programmable Gate Array) EPF6024ATC144-2N
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1960 144-LQFP

Buy Now Datasheet
FPGA 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP - EPF6024ATC144-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP
EPF6024ATC144-2N
FPGA 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP EPF6024ATC144-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172246-EPF6024ATC144-2N EPF6024ATC144-2N-ND 696-EPF6024ATC144-2N 386-EPF6024ATC144-2N EPF6024ATC144-2N EPF6024ATC144-2N EPF6024ATC144-2N EPF6024ATC144-2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ATC144-2N FPGAs (Field Programmable Gate Array) Fpga FPGA FLEX 6000 Family 24K Gates 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 1960 Cells 166.67MHz 0.42um Technology 3.3V 144-Pin TQFP
System Gates 24000 24000 24000 24000
Logic Cells / Logic Blocks 1960 1960 1960 1960
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3 -3.3V; 3V; 3.3V; Other; 3.3V Other Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details