FLEX 6000 Field Programmable Gate Array (FPGA) IC 199 1960 240-BFQFP
Manufacturer: Altera
Win Source Part Number: 1172245-EPF6024AQC24
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 199
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 1960
Number of Gates: 24000
Part Status: Obsolete(EOL)
Family Name: EPF6024A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): OR2T10A5S240-DB; OR2T10A-5S240; OR2T10A4SN240-DB;
Introduction Date: November 08, 1996
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Loadable PLD, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF6024AQC240-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024AQC240-3N
IC FPGA 199 I/O 240QFP
FLEX 6000 Field Programmable Gate Array (FPGA) IC 199 1960 240-BFQFP
IC FPGA 199 I/O 240QFP
IC FPGA 199 I/O 240QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF6024AQC240-3N-ND | 1172245-EPF6024AQC240-3N | 696-EPF6024AQC240-3N | EPF6024AQC240-3N | EPF6024AQC240-3N | EPF6024AQC240-3N | EPF6024AQC240-3N | EPF6024AQC240-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AQC240-3N | Fpga | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 240-Pin PQFP |
| Package Type | Other; 240-BFQFP | Other; PQFP | QFP; Other; 240-BFQFP | QFP; Other; 240-BFQFP | PQFP; Other; PQFP | |||
| Pins | 240 | |||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 24000 | 24000 | 24000 | 24000 | 24000 | |||
| Logic Cells / Logic Blocks | 1960 | 1960 | 1960 | 1960 |