Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N EPF6024AQC208-3N

Description
Manufacturer: Altera Win Source Part Number: 143592-EPF6024AQC208 -3N Mounting: SMD (SMT) Number of I/O: 171 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 1960 Number of Gates: 24000 Family Name: EPF6024A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA150-FPQ208; APA150-PQ208PP; APA150-FPQ208ES; APA150-PQ208ES; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 143592-EPF6024AQC208 -3N Mounting: SMD (SMT) Number of I/O: 171 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 1960 Number of Gates: 24000 Family Name: EPF6024A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA150-FPQ208; APA150-PQ208PP; APA150-FPQ208ES; APA150-PQ208ES; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N - 143592-EPF6024AQC208-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N
143592-EPF6024AQC208-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N 143592-EPF6024AQC208-3N
Manufacturer: Altera Win Source Part Number: 143592-EPF6024AQC208 -3N Mounting: SMD (SMT) Number of I/O: 171 Number of LABs/CLBs: 196 Number of Logic Elements/Cells: 1960 Number of Gates: 24000 Family Name: EPF6024A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): APA150-FPQ208; APA150-PQ208PP; APA150-FPQ208ES; APA150-PQ208ES; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 143592-EPF6024AQC208-3N
Mounting: SMD (SMT)
Number of I/O: 171
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 1960
Number of Gates: 24000
Family Name: EPF6024A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): APA150-FPQ208; APA150-PQ208PP; APA150-FPQ208ES; APA150-PQ208ES;
Introduction Date: November 08, 1996
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1957-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1957-ND
FPGAs (Field Programmable Gate Array) 544-1957-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1960 208-BFQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1960 208-BFQFP

Buy Now Datasheet
142.86MHz 3.3V FPGA Programmable Logic Device - 696-EPF6024AQC208-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
142.86MHz 3.3V FPGA Programmable Logic Device
696-EPF6024AQC208-3N
142.86MHz 3.3V FPGA Programmable Logic Device 696-EPF6024AQC208-3N
FPGA FLEX 6000 Family 24K Gates 1960 Cells 142.86MHz 0.42um Technology 3.3V 208-Pin PQFP Product overview: EPF6024AQC208-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142.86MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 142.86MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024AQC208-3N can be used for catalog matching and distributor lookup.

FPGA FLEX 6000 Family 24K Gates 1960 Cells 142.86MHz 0.42um Technology 3.3V 208-Pin PQFP Product overview: EPF6024AQC208-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142.86MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 142.86MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024AQC208-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6024AQC208-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6024AQC208-3N
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site
FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 208-Pin PQFP - EPF6024AQC208-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 208-Pin PQFP
EPF6024AQC208-3N
FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 208-Pin PQFP EPF6024AQC208-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6024AQC208-3N
FPGAs (Field Programmable Gate Array) EPF6024AQC208-3N
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1960 208-BFQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1960 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF6024AQC208-3N
FPGAs (Field Programmable Gate Array) EPF6024AQC208-3N
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
ALTERA EPF6024AQC208-3N FPGA,FLEX 6000, 24K GATES, PQFP208 - 386-EPF6024AQC208-3N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPF6024AQC208-3N FPGA,FLEX 6000, 24K GATES, PQFP208
386-EPF6024AQC208-3N
ALTERA EPF6024AQC208-3N FPGA,FLEX 6000, 24K GATES, PQFP208 386-EPF6024AQC208-3N
ALTERA EPF6024AQC208-3N FPGA,FLEX 6000, 24K GATES, PQFP208

ALTERA EPF6024AQC208-3N FPGA,FLEX 6000, 24K GATES, PQFP208

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6024AQC208-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF6024AQC208-3N
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 143592-EPF6024AQC208-3N 544-1957-ND 696-EPF6024AQC208-3N EPF6024AQC208-3N EPF6024AQC208-3N EPF6024AQC208-3N EPF6024AQC208-3N 386-EPF6024AQC208-3N EPF6024AQC208-3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AQC208-3N FPGAs (Field Programmable Gate Array) 142.86MHz 3.3V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1960 Cells 142.86MHz 0.42um Technology 3.3V 208-Pin PQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) ALTERA EPF6024AQC208-3N FPGA,FLEX 6000, 24K GATES, PQFP208 Embedded - FPGAs (Field Programmable Gate Array)
System Gates 24000 24000 24000 24000 24000 24000
Logic Cells / Logic Blocks 1960 1960 1960 1960
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V Other Other; 3V ~ 3.6V Other; 3V ~ 3.6V -3.3V; 3V; 3.3V; Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details