Win Source Part Number: 1007490-EPF6024AQC20
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: FLEX 6000
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 171
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 1960
Number of Gates: 24000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 208-BFQFP
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 971317
Base Product Number: EPF6024
Product Status: Obsolete
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1960 208-BFQFP
Loadable PLD, PQFP208, PLASTIC, QFP-208 Product overview: EPF6024AQC208-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024AQC208-2N
IC FPGA 171 I/O 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 171 I/O 208QFP
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1960 208-BFQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1007490-EPF6024AQC208-2N | EPF6024AQC208-2N-ND | 696-EPF6024AQC208-2N | EPF6024AQC208-2N | EPF6024AQC208-2N | EPF6024AQC208-2N | EPF6024AQC208-2N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Fpga | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1960 Cells 166.67MHz 0.42um Technology 3.3V 208-Pin PQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | 24000 | ||||
| Logic Cells / Logic Blocks | 1960 | 1960 | 1960 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3.3 | Other | Other; 3V ~ 3.6V |