Manufacturer: Intel
Win Source Part Number: 918432-EPF6024AFC256
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 219 1960 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 219
Part Status: Obsolete
Family Name: EPF6024
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FLEX 6000 Field Programmable Gate Array (FPGA) IC 219 1960 256-BGA
Loadable PLD, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPF6024AFC256-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024AFC256-1 can be used for catalog matching and distributor lookup.
IC FPGA 219 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 6000 Field Programmable Gate Array (FPGA) IC 219 1960 256-BGA
IC FPGA 219 I/O 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 918432-EPF6024AFC256-1 | EPF6024AFC256-1-ND | 696-EPF6024AFC256-1 | EPF6024AFC256-1 | EPF6024AFC256-1 | EPF6024AFC256-1 | EPF6024AFC256-1 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024AFC256-1 | FPGAs (Field Programmable Gate Array) | BGA Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1960 Cells 200MHz 0.42um Technology 3.3V 256-Pin FBGA | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-FBGA (17x17) | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| Pins | 256 | ||||||
| Internal Frequency | 172 MHz |