IC FPGA 218 I/O 256BGA Product overview: EPF6024ABI256-2 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024ABI256-2 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 203872-EPF6024ABI256
Mounting: SMD (SMT)
Number of I/O: 218
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 1960
Number of Gates: 24000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-BGA (27x27)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC FPGA 218 I/O 256BGA
FLEX 6000 Field Programmable Gate Array (FPGA) IC 218 1960 256-BBGA
FLEX 6000 Field Programmable Gate Array (FPGA) IC 218 1960 256-BBGA
IC FPGA 218 I/O 256BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF6024ABI256-2 | 203872-EPF6024ABI256-2 | EPF6024ABI256-2 | EPF6024ABI256-2 | EPF6024ABI256-2 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ABI256-2 | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 24000 | 24000 | 24000 | 24000 | |
| Logic Cells / Logic Blocks | 1960 | 1960 | 1960 | 1960 | |
| Package Type | Other; BGA | Other; 256-BGA (27x27) | Other; 256-BBGA |