The EPF6024ABC256-2N is a Field Programmable Gate Array (FPGA) from the FLEX 6000 series by Altera, designed for applications requiring a low-cost, programmable solution. It features a register-rich, look-up table-based architecture with a typical gate count of 24,000, allowing for efficient design implementations. The device supports in-circuit reconfiguration, enabling design changes during prototyping and testing phases. This FPGA operates with a supply voltage of 3.3 V and includes a built-in JTAG boundary-scan test circuitry compliant with IEEE standards, facilitating easier testing and debugging. It offers a low power consumption of less than 0.5 mA in standby mode and supports MultiVolt I/O interface operation, which allows compatibility with systems operating at different voltage levels. The EPF6024ABC256-2N is packaged in a 256-pin BGA format, suitable for surface mount applications, and provides 218 I/O pins. It is important to note that this part is classified as obsolete, which may affect availability and support for future projects.
Loadable PLD, PBGA256, BGA-256 Product overview: EPF6024ABC256-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6024ABC256-2N
Manufacturer: Intel
Win Source Part Number: 870613-EPF6024ABC256
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 218 1960 256-BBGA
Package: Tray
Package: 256-BBGA
Mounting: Surface Mount
Number of I/O: 218
Part Status: Obsolete
Family Name: EPF6024
Categories: Integrated Circuits (ICs)
Case / Package: 256-BGA (27x27)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FLEX 6000 Field Programmable Gate Array (FPGA) IC 218 1960 256-BBGA
IC FPGA 218 I/O 256BGA
IC FPGA 218 I/O 256BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 218 I/O 256BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF6024ABC256-2N | 870613-EPF6024ABC256-2N | EPF6024ABC256-2N | EPF6024ABC256-2N | EPF6024ABC256-2N | EPF6024ABC256-2N | EPF6024ABC256-2N |
| Product Name | BGA Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ABC256-2N | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1960 Cells 166.67MHz 0.42um Technology 3.3V 256-Pin BGA | Embedded - FPGAs (Field Programmable Gate Array) |
| Internal Frequency | 153 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 3.3 | Other; 3V ~ 3.6V | Other | Other; 3V ~ 3.6V | |||
| Package Type | Other; 256-BGA (27x27) | Other; 256-BBGA | Other; 256-BBGA | Other; BGA |