FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 117 I/O 144TQFP
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP
FPGA FLEX 6000 Family 16K Gates 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
IC FPGA 117 I/O 144TQFP
| DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF6016TI144-2N-ND | EPF6016TI144-2N | EPF6016TI144-2N | EPF6016TI144-2N | 386-EPF6016TI144-2N | EPF6016TI144-2N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA FLEX 6000 Family 16K Gates 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| System Gates | 16000 | 16000 | 16000 |