Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N EPF6016TC144-3N

Description
Manufacturer: Altera Win Source Part Number: 085058-EPF6016TC144- 3N Mounting: SMD (SMT) Number of I/O: 117 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Family Name: EPF6016 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): OR2C06A-6T144C; OR2C06A4T144-DB; OR2C06A4T144; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 085058-EPF6016TC144- 3N Mounting: SMD (SMT) Number of I/O: 117 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Family Name: EPF6016 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): OR2C06A-6T144C; OR2C06A4T144-DB; OR2C06A4T144; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N - 085058-EPF6016TC144-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N
085058-EPF6016TC144-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N 085058-EPF6016TC144-3N
Manufacturer: Altera Win Source Part Number: 085058-EPF6016TC144- 3N Mounting: SMD (SMT) Number of I/O: 117 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Family Name: EPF6016 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): OR2C06A-6T144C; OR2C06A4T144-DB; OR2C06A4T144; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 085058-EPF6016TC144-3N
Mounting: SMD (SMT)
Number of I/O: 117
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Family Name: EPF6016
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): OR2C06A-6T144C; OR2C06A4T144-DB; OR2C06A4T144;
Introduction Date: November 08, 1996
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-EPF6016TC144-3N
125MHz 5V FPGA Programmable Logic Device 696-EPF6016TC144-3N
125MHz FPGA TQFP-144 16K Gates 117 I/O 5V 85°C Product overview: EPF6016TC144-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016TC144-3N can be used for catalog matching and distributor lookup.

125MHz FPGA TQFP-144 16K Gates 117 I/O 5V 85°C Product overview: EPF6016TC144-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016TC144-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1956-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1956-ND
FPGAs (Field Programmable Gate Array) 544-1956-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF6016TC144-3N
FPGAs (Field Programmable Gate Array) EPF6016TC144-3N
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site Datasheet
FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP - EPF6016TC144-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
EPF6016TC144-3N
FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP EPF6016TC144-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6016TC144-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF6016TC144-3N
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6016TC144-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6016TC144-3N
IC FPGA 117 I/O 144TQFP

IC FPGA 117 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6016TC144-3N
FPGAs (Field Programmable Gate Array) EPF6016TC144-3N
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085058-EPF6016TC144-3N 696-EPF6016TC144-3N 544-1956-ND EPF6016TC144-3N EPF6016TC144-3N EPF6016TC144-3N EPF6016TC144-3N EPF6016TC144-3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016TC144-3N 125MHz 5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 1320 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 16000 16000 16000 16000 16000
Logic Cells / Logic Blocks 1320 1320 1320 1320
Package Type QFP; TQFP; Other; 144-TQFP (20x20) Other; TQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 5V Other; 4.75V ~ 5.25V Other Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-3 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details