Intel Corporation Fpga EPF6016QC240-3

Description
Loadable PLD, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF6016QC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC240-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF6016QC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC240-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF6016QC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC240-3 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF6016QC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC240-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1280-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1280-ND
FPGAs (Field Programmable Gate Array) 544-1280-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 199 1320 240-BFQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 199 1320 240-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC240-3 - 015556-EPF6016QC240-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC240-3
015556-EPF6016QC240-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC240-3 015556-EPF6016QC240-3
Manufacturer: Altera Win Source Part Number: 015556-EPF6016QC240- 3 Mounting: SMD (SMT) Number of I/O: 199 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015556-EPF6016QC240-3
Mounting: SMD (SMT)
Number of I/O: 199
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 1320 Cells 125MHz 0.42um Technology 5V 240-Pin PQFP - EPF6016QC240-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1320 Cells 125MHz 0.42um Technology 5V 240-Pin PQFP
EPF6016QC240-3
FPGA 1320 Cells 125MHz 0.42um Technology 5V 240-Pin PQFP EPF6016QC240-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016QC240-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6016QC240-3
FPGAs (Field Programmable Gate Array) EPF6016QC240-3
FLEX 6000 Field Programmable Gate Array (FPGA) IC 199 1320 240-BFQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 199 1320 240-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC240-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6016QC240-3
Embedded - FPGAs (Field Programmable Gate Array) EPF6016QC240-3
IC FPGA 199 I/O 240QFP

IC FPGA 199 I/O 240QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016QC240-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF6016QC240-3
FPGAs (Field Programmable Gate Array) EPF6016QC240-3
IC FPGA 199 I/O 240QFP

IC FPGA 199 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC240-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6016QC240-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6016QC240-3
IC FPGA 199 I/O 240QFP

IC FPGA 199 I/O 240QFP

Supplier's Site
IC FPGA 199 I/O 240QFP - 386-EPF6016QC240-3 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 199 I/O 240QFP
386-EPF6016QC240-3
IC FPGA 199 I/O 240QFP 386-EPF6016QC240-3
IC FPGA 199 I/O 240QFP

IC FPGA 199 I/O 240QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF6016QC240-3 544-1280-ND 015556-EPF6016QC240-3 EPF6016QC240-3 EPF6016QC240-3 EPF6016QC240-3 EPF6016QC240-3 EPF6016QC240-3 386-EPF6016QC240-3
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC240-3 FPGA 1320 Cells 125MHz 0.42um Technology 5V 240-Pin PQFP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 199 I/O 240QFP
System Gates 16000 16000 16000 16000 16000 16000
Logic Cells / Logic Blocks 1320 1320 1320 1320 1320
Package Type Other; PQFP Other; 240-BFQFP QFP; Other; 240-PQFP (32x32) PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP QFP; Other; 240-BQFP
Internal Frequency 125 MHz 133 MHz
User I/Os 199 pins 199 pins 199 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFI256-2 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details