Intel Corporation Fpga EPF6016QC208-3N

Description
Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016QC208-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC208-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016QC208-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC208-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016QC208-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC208-3N can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EPF6016QC208-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016QC208-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3N - 015555-EPF6016QC208-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3N
015555-EPF6016QC208-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3N 015555-EPF6016QC208-3N
Manufacturer: Altera Win Source Part Number: 015555-EPF6016QC208- 3N Mounting: SMD (SMT) Number of I/O: 171 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Family Name: EPF6016 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): M32200-PQ208C; M32200-PQ208I; M32100-PQ208C; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015555-EPF6016QC208-3N
Mounting: SMD (SMT)
Number of I/O: 171
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Family Name: EPF6016
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): M32200-PQ208C; M32200-PQ208I; M32100-PQ208C;
Introduction Date: November 08, 1996
ECCN: 3A991
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1954-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1954-ND
FPGAs (Field Programmable Gate Array) 544-1954-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP

Buy Now Datasheet
FPGA 1320 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP - EPF6016QC208-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1320 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP
EPF6016QC208-3N
FPGA 1320 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP EPF6016QC208-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6016QC208-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF6016QC208-3N
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016QC208-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF6016QC208-3N
FPGAs (Field Programmable Gate Array) EPF6016QC208-3N
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6016QC208-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6016QC208-3N
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site
IC FPGA 171 I/O 208QFP - 386-EPF6016QC208-3N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 171 I/O 208QFP
386-EPF6016QC208-3N
IC FPGA 171 I/O 208QFP 386-EPF6016QC208-3N
IC FPGA 171 I/O 208QFP

IC FPGA 171 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF6016QC208-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6016QC208-3N
FPGAs (Field Programmable Gate Array) EPF6016QC208-3N
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 208-BFQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF6016QC208-3N 015555-EPF6016QC208-3N 544-1954-ND EPF6016QC208-3N EPF6016QC208-3N EPF6016QC208-3N EPF6016QC208-3N 386-EPF6016QC208-3N EPF6016QC208-3N
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016QC208-3N FPGAs (Field Programmable Gate Array) FPGA 1320 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 171 I/O 208QFP FPGAs (Field Programmable Gate Array)
System Gates 16000 16000 16000 16000 16000 16000
Logic Cells / Logic Blocks 1320 1320 1320 1320 1320
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Internal Frequency 125 MHz 133 MHz
User I/Os 171 pins 171 pins 171 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details