Intel Corporation 125MHz 5V BGA FPGA Programmable Logic Device EPF6016BC256-3

Description
IC FPGA 204 I/O 256BGA / FPGA FLEX 6000 Family 16K Gates 1320 Cells 125MHz 0.42um Technology 5V 256-Pin BGA Product overview: EPF6016BC256-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016BC256-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 204 I/O 256BGA / FPGA FLEX 6000 Family 16K Gates 1320 Cells 125MHz 0.42um Technology 5V 256-Pin BGA Product overview: EPF6016BC256-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016BC256-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 5V BGA FPGA Programmable Logic Device - 696-EPF6016BC256-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V BGA FPGA Programmable Logic Device
696-EPF6016BC256-3
125MHz 5V BGA FPGA Programmable Logic Device 696-EPF6016BC256-3
IC FPGA 204 I/O 256BGA / FPGA FLEX 6000 Family 16K Gates 1320 Cells 125MHz 0.42um Technology 5V 256-Pin BGA Product overview: EPF6016BC256-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016BC256-3 can be used for catalog matching and distributor lookup.

IC FPGA 204 I/O 256BGA / FPGA FLEX 6000 Family 16K Gates 1320 Cells 125MHz 0.42um Technology 5V 256-Pin BGA Product overview: EPF6016BC256-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016BC256-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016BC256-3 - 774087-EPF6016BC256-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016BC256-3
774087-EPF6016BC256-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016BC256-3 774087-EPF6016BC256-3
Manufacturer: Altera Win Source Part Number: 774087-EPF6016BC256- 3 Series: FLEX 6000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 204 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Part Status: Obsolete(EOL) Family Name: EPF6016 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-BGA (27x27) Alternative Parts (Cross-Reference): OR2C06A-5BAN256C; OR2C12A-6BAN256C; QL2009-1PB256C; QL2009-2PB256C; Introduction Date: November 08, 1996 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774087-EPF6016BC256-3
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 204
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Part Status: Obsolete(EOL)
Family Name: EPF6016
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-BGA (27x27)
Alternative Parts (Cross-Reference): OR2C06A-5BAN256C; OR2C12A-6BAN256C; QL2009-1PB256C; QL2009-2PB256C;
Introduction Date: November 08, 1996
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6016BC256-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6016BC256-3
Embedded - FPGAs (Field Programmable Gate Array) EPF6016BC256-3
IC FPGA 204 I/O 256BGA

IC FPGA 204 I/O 256BGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016BC256-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6016BC256-3
FPGAs (Field Programmable Gate Array) EPF6016BC256-3
FLEX 6000 Field Programmable Gate Array (FPGA) IC 204 1320 256-LBGA

FLEX 6000 Field Programmable Gate Array (FPGA) IC 204 1320 256-LBGA

Buy Now Datasheet
FPGA 1320 Cells 125MHz 0.42um Technology 5V 256-Pin BGA - EPF6016BC256-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1320 Cells 125MHz 0.42um Technology 5V 256-Pin BGA
EPF6016BC256-3
FPGA 1320 Cells 125MHz 0.42um Technology 5V 256-Pin BGA EPF6016BC256-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF6016BC256-3 774087-EPF6016BC256-3 EPF6016BC256-3 EPF6016BC256-3 EPF6016BC256-3
Product Name 125MHz 5V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016BC256-3 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 1320 Cells 125MHz 0.42um Technology 5V 256-Pin BGA
System Gates 16000 16000 16000 16000
Logic Cells / Logic Blocks 1320 1320 1320 1320
Package Type Other; 256-LBGA Other; 256-LBGA Other; BGA
Unlock Full Specs
to access all available technical data