Manufacturer: Altera
Win Source Part Number: 066412-EPF6016ATC144
Mounting: SMD (SMT)
Number of I/O: 117
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP
Loadable PLD, CMOS, PQFP144, TQFP-144 Product overview: EPF6016ATC144-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016ATC144-3 can be used for catalog matching and distributor lookup.
IC FPGA 117 I/O 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 117 I/O 144TQFP
IC FPGA 117 I/O 144TQFP
FLEX 6000 Field Programmable Gate Array (FPGA) IC 117 1320 144-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 066412-EPF6016ATC144-3 | 544-1276-ND | 696-EPF6016ATC144-3 | EPF6016ATC144-3 | EPF6016ATC144-3 | EPF6016ATC144-3 | EPF6016ATC144-3 | EPF6016ATC144-3 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC144-3 | FPGAs (Field Programmable Gate Array) | Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1320 Cells 142.86MHz 0.42um Technology 3.3V 144-Pin TQFP | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 16000 | 16000 | 16000 | 16000 | 16000 | |||
| Logic Cells / Logic Blocks | 1320 | 1320 | 1320 | 1320 | ||||
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | Other; TQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3.3V | Other | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |