The EPF6016ATC100-2N is a Field Programmable Gate Array (FPGA) from the FLEX 6000 series, designed for low-cost, high-volume applications. It features a register-rich, look-up table-based architecture with a typical gate count of 16,000, allowing for efficient design implementations. The device supports in-circuit reconfiguration, enabling designers to modify functionality during operation, which is beneficial for prototyping and testing. This FPGA operates at a supply voltage of 5.0 V and includes built-in JTAG boundary-scan test circuitry compliant with IEEE standards, facilitating easier testing and debugging. It has a maximum of 204 I/O pins, providing flexibility in interfacing with other components. The device is characterized by low power consumption, with typical standby current below 0.5 mA, making it suitable for power-sensitive applications. The EPF6016ATC100-2N is available in a 100-pin TQFP package, which is suitable for surface mount applications. It is important to note that this part is classified as obsolete, which may affect availability and support for future projects.
Loadable PLD, PQFP100, TQFP-100 Product overview: EPF6016ATC100-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016ATC100-2N
FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-TQFP
Manufacturer: Intel
Win Source Part Number: 870610-EPF6016ATC100
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 81 1320 100-TQFP
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Number of I/O: 81
Part Status: Obsolete
Family Name: EPF6016
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-TQFP
IC FPGA 81 I/O 100TQFP
IC FPGA 81 I/O 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF6016ATC100-2N | EPF6016ATC100-2N-ND | 870610-EPF6016ATC100-2N | EPF6016ATC100-2N | EPF6016ATC100-2N | EPF6016ATC100-2N | EPF6016ATC100-2N |
| Product Name | Fpga | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2N | FPGA 1320 Cells 166.67MHz 0.42um Technology 3.3V 100-Pin TQFP | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Internal Frequency | 153 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 3.3 | Other; 3V ~ 3.6V | Other | ||||
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP |