Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2 EPF6016ATC100-2

Description
Manufacturer: Altera Win Source Part Number: 111497-EPF6016ATC100 -2 Mounting: SMD (SMT) Number of I/O: 81 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 111497-EPF6016ATC100 -2 Mounting: SMD (SMT) Number of I/O: 81 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2 - 111497-EPF6016ATC100-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2
111497-EPF6016ATC100-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2 111497-EPF6016ATC100-2
Manufacturer: Altera Win Source Part Number: 111497-EPF6016ATC100 -2 Mounting: SMD (SMT) Number of I/O: 81 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 111497-EPF6016ATC100-2
Mounting: SMD (SMT)
Number of I/O: 81
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2247-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2247-ND
FPGAs (Field Programmable Gate Array) 544-2247-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-TQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-TQFP

Buy Now Datasheet
Loadable PLD, CMOS, PQFP100, TQFP-100 Product overview: EPF6016ATC100-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016ATC100-2 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQFP100, TQFP-100 Product overview: EPF6016ATC100-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016ATC100-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 1320 Cells 166.67MHz 0.42um Technology 3.3V 100-Pin TQFP - EPF6016ATC100-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1320 Cells 166.67MHz 0.42um Technology 3.3V 100-Pin TQFP
EPF6016ATC100-2
FPGA 1320 Cells 166.67MHz 0.42um Technology 3.3V 100-Pin TQFP EPF6016ATC100-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6016ATC100-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6016ATC100-2
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6016ATC100-2
FPGAs (Field Programmable Gate Array) EPF6016ATC100-2
FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-TQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6016ATC100-2
Embedded - FPGAs (Field Programmable Gate Array) EPF6016ATC100-2
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 111497-EPF6016ATC100-2 544-2247-ND 696-EPF6016ATC100-2 EPF6016ATC100-2 EPF6016ATC100-2 EPF6016ATC100-2 EPF6016ATC100-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016ATC100-2 FPGAs (Field Programmable Gate Array) Fpga FPGA 1320 Cells 166.67MHz 0.42um Technology 3.3V 100-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 16000 16000 16000 16000
Logic Cells / Logic Blocks 1320 1320 1320 1320
Package Type QFP; TQFP; Other; 100-TQFP (14x14) TQFP; Other; 100-TQFP Other; TQFP TQFP; Other; TQFP QFP; TQFP; Other; 100-TQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3V Other Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data