Intel Corporation BGA Fpga EPF6016AFC256-3

Description
Loadable PLD, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPF6016AFC256-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016AFC256-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPF6016AFC256-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016AFC256-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPF6016AFC256-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016AFC256-3 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPF6016AFC256-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016AFC256-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016AFC256-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF6016AFC256-3-ND
FPGAs (Field Programmable Gate Array) EPF6016AFC256-3-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 256-BGA

FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-3 - 774084-EPF6016AFC256-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-3
774084-EPF6016AFC256-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-3 774084-EPF6016AFC256-3
Manufacturer: Altera Win Source Part Number: 774084-EPF6016AFC256 -3 Series: FLEX 6000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 171 Number of LABs/CLBs: 132 Number of Logic Elements/Cells: 1320 Number of Gates: 16000 Part Status: Obsolete(EOL) Family Name: EPF6010A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): APA300-FGG256ES; APA300-FFGG256ES; APA300-FFG256ES; APA300-FFGG256; Introduction Date: November 08, 1996 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774084-EPF6016AFC256-3
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 171
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Part Status: Obsolete(EOL)
Family Name: EPF6010A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): APA300-FGG256ES; APA300-FFGG256ES; APA300-FFG256ES; APA300-FFGG256;
Introduction Date: November 08, 1996
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6016AFC256-3
Embedded - FPGAs (Field Programmable Gate Array) EPF6016AFC256-3
IC FPGA 171 I/O 256FBGA

IC FPGA 171 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6016AFC256-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6016AFC256-3
FPGAs (Field Programmable Gate Array) EPF6016AFC256-3
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 256-BGA

FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6016AFC256-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6016AFC256-3
IC FPGA 171 I/O 256FBGA

IC FPGA 171 I/O 256FBGA

Supplier's Site
FPGA 1320 Cells 142.86MHz 0.42um Technology 3.3V 256-Pin FBGA - EPF6016AFC256-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1320 Cells 142.86MHz 0.42um Technology 3.3V 256-Pin FBGA
EPF6016AFC256-3
FPGA 1320 Cells 142.86MHz 0.42um Technology 3.3V 256-Pin FBGA EPF6016AFC256-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF6016AFC256-3 EPF6016AFC256-3-ND 774084-EPF6016AFC256-3 EPF6016AFC256-3 EPF6016AFC256-3 EPF6016AFC256-3 EPF6016AFC256-3
Product Name BGA Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-3 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1320 Cells 142.86MHz 0.42um Technology 3.3V 256-Pin FBGA
Internal Frequency 133 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 3.3 Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V Other
Package Type Other; 256-BGA Other; 256-BGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10AQI208-3 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
User I/Os 134 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details