IC FPGA 256FBGA Product overview: EPF6016AFC256-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016AFC256-2 can be used for catalog matching and distributor lookup.
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 256-BGA
Manufacturer: Altera
Win Source Part Number: 774083-EPF6016AFC256
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 171
Number of LABs/CLBs: 132
Number of Logic Elements/Cells: 1320
Number of Gates: 16000
Part Status: Obsolete(EOL)
Family Name: EPF6010A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): APA300-FGG256ES; APA450-FG256; APA300-FG256ES; APA300-FGG256;
Introduction Date: November 08, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
FLEX 6000 Field Programmable Gate Array (FPGA) IC 171 1320 256-BGA
FLEX 6000 Field Programmable Gate Array (FPGA) IC 1320 256-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 256FBGA
IC FPGA 171 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF6016AFC256-2 | EPF6016AFC256-2-ND | 774083-EPF6016AFC256-2 | EPF6016AFC256-2 | EPF6016AFC256-2 | EPF6016AFC256-2 | EPF6016AFC256-2 | EPF6016AFC256-2 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-2 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1320 Cells 166.67MHz 0.42um Technology 3.3V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 16000 | 16000 | 16000 | 16000 | 16000 | |||
| Logic Cells / Logic Blocks | 1320 | 1320 | 1320 | 1320 | 1320 | |||
| Package Type | Other; Bulk | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | Other; FBGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |