Manufacturer: Intel
Win Source Part Number: 918429-EPF6016AFC100
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 81 1320 100-LBGA
Package: Tray
Package: 100-LBGA
Mounting: Surface Mount
Number of I/O: 81
Part Status: Obsolete
Family Name: EPF6016
Categories: Integrated Circuits (ICs)
Case / Package: 100-FBGA (11x11)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 176
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 81 I/O 100FBGA Product overview: EPF6016AFC100-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6016AFC100-3 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 81 I/O 100FBGA
IC FPGA 81 I/O 100FBGA
FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-LBGA
FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 918429-EPF6016AFC100-3 | 696-EPF6016AFC100-3 | EPF6016AFC100-3 | EPF6016AFC100-3 | EPF6016AFC100-3 | EPF6016AFC100-3 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 | FPGA Programmable Logic Device | FPGA 1320 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 100-FBGA (11x11) | Other; Bulk | Other; FBGA | Other; 100-LBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |||
| System Gates | 16000 | 16000 | 16000 |