FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-LBGA
IC FPGA 81 I/O 100FBGA
IC FPGA 81 I/O 100FBGA
FLEX 6000 Field Programmable Gate Array (FPGA) IC 81 1320 100-LBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF6016AFC100-1-ND | EPF6016AFC100-1 | EPF6016AFC100-1 | EPF6016AFC100-1 | EPF6016AFC100-1 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 1320 Cells 200MHz 0.42um Technology 3.3V 100-Pin FBGA |
| Package Type | Other; 100-LBGA | Other; 100-LBGA | Other; FBGA | ||
| Pins | 100 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 3V ~ 3.6V |