Intel Corporation FPGAs (Field Programmable Gate Array) EPF6010ATC144-1

Description
FLEX 6000 Field Programmable Gate Array (FPGA) IC 102 880 144-LQFP
Request a Quote Datasheet
Description
FLEX 6000 Field Programmable Gate Array (FPGA) IC 102 880 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF6010ATC144-1-ND
FPGAs (Field Programmable Gate Array) EPF6010ATC144-1-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 102 880 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 102 880 144-LQFP

Buy Now Datasheet
Loadable PLD, CMOS, PQFP144, TQFP-144 Product overview: EPF6010ATC144-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6010ATC144-1 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQFP144, TQFP-144 Product overview: EPF6010ATC144-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6010ATC144-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 - 774081-EPF6010ATC144-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1
774081-EPF6010ATC144-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 774081-EPF6010ATC144-1
Manufacturer: Altera Win Source Part Number: 774081-EPF6010ATC144 -1 Series: FLEX 6000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 102 Number of LABs/CLBs: 88 Number of Logic Elements/Cells: 880 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: EPF6010A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): APA075-TQG144; APA450-TQ144PP; APA075-TQG144PP; APA075-TQ144PP; Introduction Date: November 08, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774081-EPF6010ATC144-1
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 102
Number of LABs/CLBs: 88
Number of Logic Elements/Cells: 880
Number of Gates: 10000
Part Status: Obsolete(EOL)
Family Name: EPF6010A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA075-TQG144; APA450-TQ144PP; APA075-TQG144PP; APA075-TQ144PP;
Introduction Date: November 08, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6010ATC144-1
FPGAs (Field Programmable Gate Array) EPF6010ATC144-1
FLEX 6000 Field Programmable Gate Array (FPGA) IC 102 880 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 102 880 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6010ATC144-1
FPGAs (Field Programmable Gate Array) EPF6010ATC144-1
FLEX 6000 Field Programmable Gate Array (FPGA) IC 102 880 144-LQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 102 880 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6010ATC144-1
Embedded - FPGAs (Field Programmable Gate Array) EPF6010ATC144-1
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGA FLEX 6000 Family 10K Gates 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP - 386-EPF6010ATC144-1 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 6000 Family 10K Gates 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP
386-EPF6010ATC144-1
FPGA FLEX 6000 Family 10K Gates 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP 386-EPF6010ATC144-1
FPGA FLEX 6000 Family 10K Gates 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP

FPGA FLEX 6000 Family 10K Gates 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6010ATC144-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6010ATC144-1
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
FPGA 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP - EPF6010ATC144-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP
EPF6010ATC144-1
FPGA 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP EPF6010ATC144-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF6010ATC144-1-ND 696-EPF6010ATC144-1 774081-EPF6010ATC144-1 EPF6010ATC144-1 EPF6010ATC144-1 386-EPF6010ATC144-1 EPF6010ATC144-1 EPF6010ATC144-1
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA FLEX 6000 Family 10K Gates 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 880 Cells 200MHz 0.42um Technology 3.3V 144-Pin TQFP
Package Type LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP TQFP; Other; TQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 172 MHz 172 MHz
Supply Voltage Other; 3.3 Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V -3.3V; 3V; 3.3V; Other; 3.3V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details