Manufacturer: Altera
Win Source Part Number: 132012-EPF6010ATC100
Mounting: SMD (SMT)
Number of I/O: 71
Number of LABs/CLBs: 88
Number of Logic Elements/Cells: 880
Number of Gates: 10000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Loadable PLD, PQFP100, TQFP-100 Product overview: EPF6010ATC100-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6010ATC100-3N
FLEX 6000 Field Programmable Gate Array (FPGA) IC 71 880 100-TQFP
IC FPGA 71 I/O 100TQFP
FLEX 6000 Field Programmable Gate Array (FPGA) IC 71 880 100-TQFP
IC FPGA 71 I/O 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 71 I/O 100TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 132012-EPF6010ATC100-3N | 696-EPF6010ATC100-3N | 544-1950-ND | EPF6010ATC100-3N | EPF6010ATC100-3N | EPF6010ATC100-3N | EPF6010ATC100-3N | EPF6010ATC100-3N |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-3N | Fpga | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 | 10000 | 10000 | |||
| Logic Cells / Logic Blocks | 880 | 880 | 880 | 880 | ||||
| Package Type | QFP; TQFP; Other; 100-TQFP (14x14) | Other; TQFP | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | TQFP; Other; TQFP | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3.3V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other |