Intel Corporation 142.86MHz 3.3V FPGA Programmable Logic Device EPF6010ATC100-3

Description
FPGA FLEX 6000 Family 10K Gates 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP Product overview: EPF6010ATC100-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142.86MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 142.86MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6010ATC100-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA FLEX 6000 Family 10K Gates 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP Product overview: EPF6010ATC100-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142.86MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 142.86MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6010ATC100-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
142.86MHz 3.3V FPGA Programmable Logic Device - 696-EPF6010ATC100-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
142.86MHz 3.3V FPGA Programmable Logic Device
696-EPF6010ATC100-3
142.86MHz 3.3V FPGA Programmable Logic Device 696-EPF6010ATC100-3
FPGA FLEX 6000 Family 10K Gates 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP Product overview: EPF6010ATC100-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142.86MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 142.86MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6010ATC100-3 can be used for catalog matching and distributor lookup.

FPGA FLEX 6000 Family 10K Gates 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP Product overview: EPF6010ATC100-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 142.86MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 142.86MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF6010ATC100-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1271-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1271-ND
FPGAs (Field Programmable Gate Array) 544-1271-ND
FLEX 6000 Field Programmable Gate Array (FPGA) IC 71 880 100-TQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 71 880 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-3 - 723402-EPF6010ATC100-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-3
723402-EPF6010ATC100-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-3 723402-EPF6010ATC100-3
Manufacturer: Altera Win Source Part Number: 723402-EPF6010ATC100 -3 Series: FLEX 6000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 71 Number of LABs/CLBs: 88 Number of Logic Elements/Cells: 880 Number of Gates: 10000 Part Status: Obsolete(EOL) Family Name: EPF6010A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): APA150-TQG100PP; APA075-TQ100ES; APA150-TQ100PP; Introduction Date: November 08, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 723402-EPF6010ATC100-3
Series: FLEX 6000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 71
Number of LABs/CLBs: 88
Number of Logic Elements/Cells: 880
Number of Gates: 10000
Part Status: Obsolete(EOL)
Family Name: EPF6010A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): APA150-TQG100PP; APA075-TQ100ES; APA150-TQ100PP;
Introduction Date: November 08, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF6010ATC100-3
Embedded - FPGAs (Field Programmable Gate Array) EPF6010ATC100-3
IC FPGA 71 I/O 100TQFP

IC FPGA 71 I/O 100TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF6010ATC100-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF6010ATC100-3
FPGAs (Field Programmable Gate Array) EPF6010ATC100-3
FLEX 6000 Field Programmable Gate Array (FPGA) IC 71 880 100-TQFP

FLEX 6000 Field Programmable Gate Array (FPGA) IC 71 880 100-TQFP

Buy Now Datasheet
FPGA 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP - EPF6010ATC100-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP
EPF6010ATC100-3
FPGA 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP EPF6010ATC100-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF6010ATC100-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF6010ATC100-3
IC FPGA 71 I/O 100TQFP

IC FPGA 71 I/O 100TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF6010ATC100-3 544-1271-ND 723402-EPF6010ATC100-3 EPF6010ATC100-3 EPF6010ATC100-3 EPF6010ATC100-3 EPF6010ATC100-3
Product Name 142.86MHz 3.3V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-3 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 880 Cells 142.86MHz 0.42um Technology 3.3V 100-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 10000 10000 10000 10000
Internal Frequency 143 MHz
User I/Os 71 pins 71 pins 71 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
External Clocks 4
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details