Intel Corporation Fpga EPF10K70RC240-4N

Description
Loadable PLD, 0.7ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K70RC240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K70RC240-4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.7ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K70RC240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K70RC240-4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.7ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K70RC240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K70RC240-4N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.7ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K70RC240-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K70RC240-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N - 738113-EPF10K70RC240-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N
738113-EPF10K70RC240-4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N 738113-EPF10K70RC240-4N
Manufacturer: Altera Win Source Part Number: 738113-EPF10K70RC240 -4N Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 189 Number of LABs/CLBs: 468 Number of Logic Elements/Cells: 3744 Total RAM Bits: 18432 Number of Gates: 118000 Part Status: Obsolete(EOL) Family Name: EPF10K70 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): M32300-PQ240C; M32400-PQ240C; M32200-PQ240I; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 738113-EPF10K70RC240-4N
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 189
Number of LABs/CLBs: 468
Number of Logic Elements/Cells: 3744
Total RAM Bits: 18432
Number of Gates: 118000
Part Status: Obsolete(EOL)
Family Name: EPF10K70
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 240-RQFP (32x32)
Alternative Parts (Cross-Reference): M32300-PQ240C; M32400-PQ240C; M32200-PQ240I;
Introduction Date: May 22, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4N-ND
FPGAs (Field Programmable Gate Array) EPF10K70RC240-4N-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K70RC240-4N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K70RC240-4N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP - EPF10K70RC240-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP
EPF10K70RC240-4N
FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP EPF10K70RC240-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4N
FPGAs (Field Programmable Gate Array) EPF10K70RC240-4N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4N
FPGAs (Field Programmable Gate Array) EPF10K70RC240-4N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K70RC240-4N 738113-EPF10K70RC240-4N EPF10K70RC240-4N-ND EPF10K70RC240-4N EPF10K70RC240-4N EPF10K70RC240-4N EPF10K70RC240-4N EPF10K70RC240-4N
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Internal Frequency 49 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5 Other; 4.75 V ~ 5.25 V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
System Gates 118000 118000 118000 118000
Logic Cells / Logic Blocks 3744 3744 3744
Unlock Full Specs
to access all available technical data

Similar Products

 - EP1810GC-35 - Rochester Electronics
Specs
Package Type Other; PGA68
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details