Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K70RC240-4

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2244-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2244-ND
FPGAs (Field Programmable Gate Array) 544-2244-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad

Buy Now Datasheet
Loadable PLD, 0.7ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K70RC240-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K70RC240-4 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.7ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K70RC240-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K70RC240-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4 - 140549-EPF10K70RC240-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4
140549-EPF10K70RC240-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4 140549-EPF10K70RC240-4
Manufacturer: Altera Win Source Part Number: 140549-EPF10K70RC240 -4 Mounting: SMD (SMT) Number of I/O: 189 Number of LABs/CLBs: 468 Number of Logic Elements/Cells: 3744 Total RAM Bits: 18432 Number of Gates: 118000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-RQFP (32x32) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 140549-EPF10K70RC240-4
Mounting: SMD (SMT)
Number of I/O: 189
Number of LABs/CLBs: 468
Number of Logic Elements/Cells: 3744
Total RAM Bits: 18432
Number of Gates: 118000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 240-RQFP (32x32)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4
FPGAs (Field Programmable Gate Array) EPF10K70RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K70RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4
FPGAs (Field Programmable Gate Array) EPF10K70RC240-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad

Buy Now Datasheet
IC FPGA 189 I/O 240RQFP - 386-EPF10K70RC240-4 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 189 I/O 240RQFP
386-EPF10K70RC240-4
IC FPGA 189 I/O 240RQFP 386-EPF10K70RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site
FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP - EPF10K70RC240-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP
EPF10K70RC240-4
FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP EPF10K70RC240-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K70RC240-4
Embedded - FPGAs (Field Programmable Gate Array) EPF10K70RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2244-ND 696-EPF10K70RC240-4 140549-EPF10K70RC240-4 EPF10K70RC240-4 EPF10K70RC240-4 EPF10K70RC240-4 386-EPF10K70RC240-4 EPF10K70RC240-4 EPF10K70RC240-4
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K70RC240-4 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 189 I/O 240RQFP FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 240-BFQFP Exposed Pad Other; QFP QFP; Other; 240-RQFP (32x32) QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP
Pins 240
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 118000 118000 118000 118000 118000 118000
Logic Cells / Logic Blocks 3744 3744 3744 3744 3744
Unlock Full Specs
to access all available technical data