FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad
IC FPGA 189 I/O 240RQFP
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 18432 3744 240-BFQFP Exposed Pad
IC FPGA 189 I/O 240RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K70RC240-2N-ND | EPF10K70RC240-2N | EPF10K70RC240-2N | EPF10K70RC240-2N | EPF10K70RC240-2N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 3744 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP |
| Package Type | Other; 240-BFQFP Exposed Pad | QFP; Other; 240-BFQFP Exposed Pad | Other; RQFP | ||
| Pins | 240 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other | Other; 4.75V ~ 5.25V |