Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2 EPF10K50VRC240-2

Description
Manufacturer: Altera Win Source Part Number: 774076-EPF10K50VRC24 0-2 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 189 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete(EOL) Family Name: EPF10K50V Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): XCS40XL-4PQ240C; XC4013XLA-07PQ240C; XCS40XL-5PQ240C; XCS40XL-4PQG240C; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774076-EPF10K50VRC24 0-2 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 189 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete(EOL) Family Name: EPF10K50V Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): XCS40XL-4PQ240C; XC4013XLA-07PQ240C; XCS40XL-5PQ240C; XCS40XL-4PQG240C; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2 - 774076-EPF10K50VRC240-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2
774076-EPF10K50VRC240-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2 774076-EPF10K50VRC240-2
Manufacturer: Altera Win Source Part Number: 774076-EPF10K50VRC24 0-2 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 189 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete(EOL) Family Name: EPF10K50V Categories: Integrated Circuits (ICs) Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): XCS40XL-4PQ240C; XC4013XLA-07PQ240C; XCS40XL-5PQ240C; XCS40XL-4PQG240C; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774076-EPF10K50VRC240-2
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 189
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Part Status: Obsolete(EOL)
Family Name: EPF10K50V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-RQFP (32x32)
Alternative Parts (Cross-Reference): XCS40XL-4PQ240C; XC4013XLA-07PQ240C; XCS40XL-5PQ240C; XCS40XL-4PQG240C;
Introduction Date: May 22, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Loadable PLD, 0.4ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K50VRC240-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VRC240-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K50VRC240-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VRC240-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50VRC240-2-ND
FPGAs (Field Programmable Gate Array) EPF10K50VRC240-2-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VRC240-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VRC240-2
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50VRC240-2
FPGAs (Field Programmable Gate Array) EPF10K50VRC240-2
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VRC240-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VRC240-2
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin RQFP - EPF10K50VRC240-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin RQFP
EPF10K50VRC240-2
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin RQFP EPF10K50VRC240-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 774076-EPF10K50VRC240-2 696-EPF10K50VRC240-2 EPF10K50VRC240-2-ND EPF10K50VRC240-2 EPF10K50VRC240-2 EPF10K50VRC240-2 EPF10K50VRC240-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VRC240-2 Fpga FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin RQFP
System Gates 116000 116000 116000
Logic Cells / Logic Blocks 2880 2880 2880
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3.3 Other; 3V ~ 3.6V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 182 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details