Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K50VQC240-3

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2242-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2242-ND
FPGAs (Field Programmable Gate Array) 544-2242-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF10K50VQC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VQC240-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PQFP240, PLASTIC, QFP-240 Product overview: EPF10K50VQC240-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VQC240-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VQC240-3 - 121620-EPF10K50VQC240-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VQC240-3
121620-EPF10K50VQC240-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VQC240-3 121620-EPF10K50VQC240-3
Manufacturer: Altera Win Source Part Number: 121620-EPF10K50VQC24 0-3 Mounting: SMD (SMT) Number of I/O: 189 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Family Name: EPF10K50V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): OR2T08A-6PSN240I; OR2T15A-7S240I; OR2T15A-5S240I; Introduction Date: January 00, 1900 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 121620-EPF10K50VQC240-3
Mounting: SMD (SMT)
Number of I/O: 189
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Family Name: EPF10K50V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): OR2T08A-6PSN240I; OR2T15A-7S240I; OR2T15A-5S240I;
Introduction Date: January 00, 1900
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50VQC240-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K50VQC240-3
FPGAs (Field Programmable Gate Array) EPF10K50VQC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VQC240-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VQC240-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VQC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50VQC240-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50VQC240-3
FPGAs (Field Programmable Gate Array) EPF10K50VQC240-3
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP

Buy Now Datasheet
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin PQFP - EPF10K50VQC240-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin PQFP
EPF10K50VQC240-3
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin PQFP EPF10K50VQC240-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VQC240-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VQC240-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VQC240-3
IC FPGA 189 I/O 240QFP

IC FPGA 189 I/O 240QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2242-ND 696-EPF10K50VQC240-3 121620-EPF10K50VQC240-3 EPF10K50VQC240-3 EPF10K50VQC240-3 EPF10K50VQC240-3 EPF10K50VQC240-3 EPF10K50VQC240-3
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VQC240-3 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 240-BFQFP Other; PQFP QFP; Other; 240-PQFP (32x32) QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP PQFP; Other; PQFP
Pins 240
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 116000 116000 116000 116000 116000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Unlock Full Specs
to access all available technical data