Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K50VFC484-1

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 291 20480 2880 484-BBGA
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 291 20480 2880 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50VFC484-1-ND
FPGAs (Field Programmable Gate Array) EPF10K50VFC484-1-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 291 20480 2880 484-BBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 291 20480 2880 484-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF10K50VFC484-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K50VFC484-1
FPGA Programmable Logic Device 696-EPF10K50VFC484-1
IC FPGA 291 I/O 484FBGA Product overview: EPF10K50VFC484-1 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VFC484-1 can be used for catalog matching and distributor lookup.

IC FPGA 291 I/O 484FBGA Product overview: EPF10K50VFC484-1 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VFC484-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-1 - 774071-EPF10K50VFC484-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-1
774071-EPF10K50VFC484-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-1 774071-EPF10K50VFC484-1
Manufacturer: Altera Win Source Part Number: 774071-EPF10K50VFC48 4-1 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Number of I/O: 291 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete(EOL) Family Name: EPF10K50V Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): APA600-FFG484ES; APA600-FGG484I; APA600-FGG484M; APA450-FG484ES; Introduction Date: May 22, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774071-EPF10K50VFC484-1
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Number of I/O: 291
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Part Status: Obsolete(EOL)
Family Name: EPF10K50V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): APA600-FFG484ES; APA600-FGG484I; APA600-FGG484M; APA450-FG484ES;
Introduction Date: May 22, 2000
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50VFC484-1
FPGAs (Field Programmable Gate Array) EPF10K50VFC484-1
FLEX-10K® Field Programmable Gate Array (FPGA) IC 291 20480 2880 484-BBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 291 20480 2880 484-BBGA

Buy Now Datasheet
FPGA 2880 Cells 250MHz 0.42um Technology 3.3V 484-Pin FBGA - EPF10K50VFC484-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 250MHz 0.42um Technology 3.3V 484-Pin FBGA
EPF10K50VFC484-1
FPGA 2880 Cells 250MHz 0.42um Technology 3.3V 484-Pin FBGA EPF10K50VFC484-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VFC484-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VFC484-1
IC FPGA 291 I/O 484FBGA

IC FPGA 291 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VFC484-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VFC484-1
IC FPGA 291 I/O 484FBGA

IC FPGA 291 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K50VFC484-1-ND 696-EPF10K50VFC484-1 774071-EPF10K50VFC484-1 EPF10K50VFC484-1 EPF10K50VFC484-1 EPF10K50VFC484-1 EPF10K50VFC484-1
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VFC484-1 FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 250MHz 0.42um Technology 3.3V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA Other; Tray Other; 484-BBGA Other; FBGA
Pins 484
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 116000 116000 116000 116000
Unlock Full Specs
to access all available technical data