Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-3 EPF10K50VBC356-3

Description
Manufacturer: Altera Win Source Part Number: 140993-EPF10K50VBC35 6-3 Mounting: SMD (SMT) Number of I/O: 274 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 140993-EPF10K50VBC35 6-3 Mounting: SMD (SMT) Number of I/O: 274 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-3 - 140993-EPF10K50VBC356-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-3
140993-EPF10K50VBC356-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-3 140993-EPF10K50VBC356-3
Manufacturer: Altera Win Source Part Number: 140993-EPF10K50VBC35 6-3 Mounting: SMD (SMT) Number of I/O: 274 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 140993-EPF10K50VBC356-3
Mounting: SMD (SMT)
Number of I/O: 274
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 356-BGA (35x35)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1946-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1946-ND
FPGAs (Field Programmable Gate Array) 544-1946-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K50VBC356-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VBC356-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PBGA356, BGA-356 Product overview: EPF10K50VBC356-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VBC356-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VBC356-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VBC356-3
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VBC356-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VBC356-3
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50VBC356-3
FPGAs (Field Programmable Gate Array) EPF10K50VBC356-3
FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA

Buy Now Datasheet
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 356-Pin BGA - EPF10K50VBC356-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 356-Pin BGA
EPF10K50VBC356-3
FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 356-Pin BGA EPF10K50VBC356-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 140993-EPF10K50VBC356-3 544-1946-ND 696-EPF10K50VBC356-3 EPF10K50VBC356-3 EPF10K50VBC356-3 EPF10K50VBC356-3 EPF10K50VBC356-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-3 FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 125MHz 0.42um Technology 3.3V 356-Pin BGA
System Gates 116000 116000 116000
Logic Cells / Logic Blocks 2880 2880 2880
Package Type Other; 356-BGA (35x35) Other; 356-LBGA Other; 356-LBGA Other; BGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data