Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K50VBC356-1

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-1-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50VBC356-1-ND
FPGAs (Field Programmable Gate Array) EPF10K50VBC356-1-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA

Buy Now Datasheet
250MHz 3.3V BGA FPGA Programmable Logic Device - 696-EPF10K50VBC356-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 3.3V BGA FPGA Programmable Logic Device
696-EPF10K50VBC356-1
250MHz 3.3V BGA FPGA Programmable Logic Device 696-EPF10K50VBC356-1
FPGA FLEX 10K Family 50K Gates 2880 Cells 250MHz 0.42um Technology 3.3V 356-Pin BGA Product overview: EPF10K50VBC356-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VBC356-1 can be used for catalog matching and distributor lookup.

FPGA FLEX 10K Family 50K Gates 2880 Cells 250MHz 0.42um Technology 3.3V 356-Pin BGA Product overview: EPF10K50VBC356-1 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.3V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 3.3V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50VBC356-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-1 - 138548-EPF10K50VBC356-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-1
138548-EPF10K50VBC356-1
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-1 138548-EPF10K50VBC356-1
Manufacturer: Altera Win Source Part Number: 138548-EPF10K50VBC35 6-1 Mounting: SMD (SMT) Number of I/O: 274 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 356-BGA (35x35) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 138548-EPF10K50VBC356-1
Mounting: SMD (SMT)
Number of I/O: 274
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 356-BGA (35x35)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 2880 Cells 250MHz 0.42um Technology 3.3V 356-Pin BGA - EPF10K50VBC356-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 250MHz 0.42um Technology 3.3V 356-Pin BGA
EPF10K50VBC356-1
FPGA 2880 Cells 250MHz 0.42um Technology 3.3V 356-Pin BGA EPF10K50VBC356-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VBC356-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VBC356-1
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50VBC356-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50VBC356-1
IC FPGA 274 I/O 356BGA

IC FPGA 274 I/O 356BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50VBC356-1
FPGAs (Field Programmable Gate Array) EPF10K50VBC356-1
FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA

FLEX-10K® Field Programmable Gate Array (FPGA) IC 274 20480 2880 356-LBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs - 386-EPF10K50VBC356-1 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs
386-EPF10K50VBC356-1
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs 386-EPF10K50VBC356-1
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs

FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K50VBC356-1-ND 696-EPF10K50VBC356-1 138548-EPF10K50VBC356-1 EPF10K50VBC356-1 EPF10K50VBC356-1 EPF10K50VBC356-1 EPF10K50VBC356-1 386-EPF10K50VBC356-1
Product Name FPGAs (Field Programmable Gate Array) 250MHz 3.3V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50VBC356-1 FPGA 2880 Cells 250MHz 0.42um Technology 3.3V 356-Pin BGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 274 IOs
Package Type Other; 356-LBGA Other; 356-BGA (35x35) Other; BGA Other; 356-LBGA Other; 356-LBGA
Pins 356
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 116000 116000 116000 116000 116000
Internal Frequency 250 MHz
Unlock Full Specs
to access all available technical data