Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3 EPF10K50SQC208-3

Description
Manufacturer: Altera Win Source Part Number: 127806-EPF10K50SQC20 8-3 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 127806-EPF10K50SQC20 8-3 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3 - 127806-EPF10K50SQC208-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3
127806-EPF10K50SQC208-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3 127806-EPF10K50SQC208-3
Manufacturer: Altera Win Source Part Number: 127806-EPF10K50SQC20 8-3 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 127806-EPF10K50SQC208-3
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-3-ND
FPGAs (Field Programmable Gate Array) EPF10K50SQC208-3-ND
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

Buy Now Datasheet
Loadable PLD, 0.5ns, CMOS, PQFP208, 30.60 X 30.60 MM, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: EPF10K50SQC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SQC208-3 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PQFP208, 30.60 X 30.60 MM, 0.50 MM PITCH, PLASTIC, QFP-208 Product overview: EPF10K50SQC208-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SQC208-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SQC208-3
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-3
FPGAs (Field Programmable Gate Array) EPF10K50SQC208-3
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 147 IOs - 386-EPF10K50SQC208-3 - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 147 IOs
386-EPF10K50SQC208-3
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 147 IOs 386-EPF10K50SQC208-3
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 147 IOs

FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 147 IOs

Supplier's Site
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 208-Pin PQFP - EPF10K50SQC208-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 208-Pin PQFP
EPF10K50SQC208-3
FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 208-Pin PQFP EPF10K50SQC208-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-3
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SQC208-3
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 127806-EPF10K50SQC208-3 EPF10K50SQC208-3-ND 696-EPF10K50SQC208-3 EPF10K50SQC208-3 EPF10K50SQC208-3 386-EPF10K50SQC208-3 EPF10K50SQC208-3 EPF10K50SQC208-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-3 FPGAs (Field Programmable Gate Array) Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 147 IOs FPGA 2880 Cells 166.67MHz 0.22um Technology 2.5V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5 Other Other; 2.375V ~ 2.625V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details