Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2 EPF10K50SQC208-2

Description
Manufacturer: Altera Win Source Part Number: 774066-EPF10K50SQC20 8-2 Series: FLEX-10KS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EPF10K50S Categories: Integrated Circuits (ICs) Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): APA1000-PQ208ES; APA075-PQ208PP; APA075-PQ208ES; APA075-PQG208PP; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774066-EPF10K50SQC20 8-2 Series: FLEX-10KS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EPF10K50S Categories: Integrated Circuits (ICs) Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): APA1000-PQ208ES; APA075-PQ208PP; APA075-PQ208ES; APA075-PQG208PP; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2 - 774066-EPF10K50SQC208-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2
774066-EPF10K50SQC208-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2 774066-EPF10K50SQC208-2
Manufacturer: Altera Win Source Part Number: 774066-EPF10K50SQC20 8-2 Series: FLEX-10KS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EPF10K50S Categories: Integrated Circuits (ICs) Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): APA1000-PQ208ES; APA075-PQ208PP; APA075-PQ208ES; APA075-PQG208PP; Introduction Date: November 02, 1998 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774066-EPF10K50SQC208-2
Series: FLEX-10KS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 147
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EPF10K50S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-QFP (28x28)
Alternative Parts (Cross-Reference): APA1000-PQ208ES; APA075-PQ208PP; APA075-PQ208ES; APA075-PQG208PP;
Introduction Date: November 02, 1998
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF10K50SQC208-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF10K50SQC208-2
FPGA Programmable Logic Device 696-EPF10K50SQC208-2
IC FPGA 147 I/O 208QFP Product overview: EPF10K50SQC208-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SQC208-2 can be used for catalog matching and distributor lookup.

IC FPGA 147 I/O 208QFP Product overview: EPF10K50SQC208-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SQC208-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-2-ND
FPGAs (Field Programmable Gate Array) EPF10K50SQC208-2-ND
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-2
FPGAs (Field Programmable Gate Array) EPF10K50SQC208-2
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 208-BFQFP

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-2
FPGAs (Field Programmable Gate Array) EPF10K50SQC208-2
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SQC208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SQC208-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SQC208-2
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP - EPF10K50SQC208-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP
EPF10K50SQC208-2
FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP EPF10K50SQC208-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 774066-EPF10K50SQC208-2 696-EPF10K50SQC208-2 EPF10K50SQC208-2-ND EPF10K50SQC208-2 EPF10K50SQC208-2 EPF10K50SQC208-2 EPF10K50SQC208-2 EPF10K50SQC208-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SQC208-2 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 208-Pin PQFP
System Gates 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details