FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP
IC FPGA 147 I/O 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA FLEX 10KE Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP
IC FPGA 147 I/O 208QFP
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K50SQC208-1N-ND | EPF10K50SQC208-1N | EPF10K50SQC208-1N | 386-EPF10K50SQC208-1N | EPF10K50SQC208-1N | EPF10K50SQC208-1N |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP | FPGA FLEX 10KE Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other | Other; 2.5V | Other; 2.375V ~ 2.625V | |||
| Logic Family | CMOS | CMOS; CMOS |