FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA
FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 254 IOs
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 484-BBGA
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 484-BBGA
IC FPGA 220 I/O 484FBGA
IC FPGA 220 I/O 484FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K50SFC484-1N-ND | 386-EPF10K50SFC484-1N | EPF10K50SFC484-1N | EPF10K50SFC484-1N | EPF10K50SFC484-1N | EPF10K50SFC484-1N | EPF10K50SFC484-1N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array FPGA - Flex 10K 360 LABs 254 IOs | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | Other; 484-BBGA | Other; 484-BBGA | Other; FBGA | ||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 199000 | 199000 | 199000 | ||||
| Logic Cells / Logic Blocks | 2880 | 2880 | 2880 |