FLEX-10KS® Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA
Loadable PLD, 0.4ns, CMOS, PBGA256, 17 X 17 MM, 1 MM PITCH, FINE LINE, BGA-256 Product overview: EPF10K50SFC256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SFC256-2
Manufacturer: Intel
Win Source Part Number: 1323380-EPF10K50SFC2
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 191
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Voltage - Supply: 2.375V ~ 2.625V
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 256-BGA
ECCN: 3A001A2A
Fake Threat In the Open Market: 68
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967486
Base Product Number: EPF10K50
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 191 I/O 256FBGA
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA
IC FPGA 191 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K50SFC256-2-ND | 696-EPF10K50SFC256-2 | 1323380-EPF10K50SFC256-2 | EPF10K50SFC256-2 | EPF10K50SFC256-2 | EPF10K50SFC256-2 | EPF10K50SFC256-2 |
| Product Name | FPGAs (Field Programmable Gate Array) | BGA Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.5 | Other; 2.375V ~ 2.625V | Other | Other; 2.375V ~ 2.625V |