FLEX-10KS® Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA
IC FPGA 191 I/O 256FBGA
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 191 40960 2880 256-BGA
IC FPGA 191 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF10K50SFC256-1-ND | EPF10K50SFC256-1 | EPF10K50SFC256-1 | EPF10K50SFC256-1 | EPF10K50SFC256-1 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 256-Pin FBGA |
| Package Type | Other; 256-BGA | Other; 256-BGA | Other; FBGA | ||
| Pins | 256 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 199000 | 199000 |