Intel Corporation 200MHz 2.5V BGA FPGA Programmable Logic Device EPF10K50SBC356-2

Description
IC FPGA 220 I/O 356BGA / FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA Product overview: EPF10K50SBC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SBC356-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 220 I/O 356BGA / FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA Product overview: EPF10K50SBC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SBC356-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz 2.5V BGA FPGA Programmable Logic Device - 696-EPF10K50SBC356-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V BGA FPGA Programmable Logic Device
696-EPF10K50SBC356-2
200MHz 2.5V BGA FPGA Programmable Logic Device 696-EPF10K50SBC356-2
IC FPGA 220 I/O 356BGA / FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA Product overview: EPF10K50SBC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SBC356-2 can be used for catalog matching and distributor lookup.

IC FPGA 220 I/O 356BGA / FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA Product overview: EPF10K50SBC356-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50SBC356-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-2 - 774063-EPF10K50SBC356-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-2
774063-EPF10K50SBC356-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-2 774063-EPF10K50SBC356-2
Manufacturer: Altera Win Source Part Number: 774063-EPF10K50SBC35 6-2 Series: FLEX-10KS Operating Temperature Range: 0°C ~ 70°C (TA) Package: 356-LBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 220 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EPF10K50S Categories: Integrated Circuits (ICs) Manufacturer Package: 356-BGA (35x35) Alternative Parts (Cross-Reference): XCV100E-7BG352C; XCV100E-6BG352C; XCV100E-8BGG352C; XCV100E-6BG352I; Introduction Date: November 02, 1998 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774063-EPF10K50SBC356-2
Series: FLEX-10KS
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 356-LBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 220
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EPF10K50S
Categories: Integrated Circuits (ICs)
Manufacturer Package: 356-BGA (35x35)
Alternative Parts (Cross-Reference): XCV100E-7BG352C; XCV100E-6BG352C; XCV100E-8BGG352C; XCV100E-6BG352I;
Introduction Date: November 02, 1998
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50SBC356-2
FPGAs (Field Programmable Gate Array) EPF10K50SBC356-2
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 356-LBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 356-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SBC356-2
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SBC356-2
IC FPGA 220 I/O 356BGA

IC FPGA 220 I/O 356BGA

Supplier's Site Datasheet
FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA - 386-EPF10K50SBC356-2 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA
386-EPF10K50SBC356-2
FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA 386-EPF10K50SBC356-2
FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA

FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA

Supplier's Site
FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA - EPF10K50SBC356-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA
EPF10K50SBC356-2
FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA EPF10K50SBC356-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF10K50SBC356-2 774063-EPF10K50SBC356-2 EPF10K50SBC356-2 EPF10K50SBC356-2 386-EPF10K50SBC356-2 EPF10K50SBC356-2
Product Name 200MHz 2.5V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-2 FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA FLEX 10KE Family 50K Gates 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA FPGA 2880 Cells 200MHz 0.22um Technology 2.5V 356-Pin BGA
System Gates 199000 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880 2880
Package Type Other; 356-LBGA Other; 356-LBGA Other; 356-LBGA Other; BGA
User I/Os 220 pins 220 pins 220 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details