Intel Corporation Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SBC356-1

Description
IC FPGA 220 I/O 356BGA
Description
IC FPGA 220 I/O 356BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The EPF10K50SBC356-1 is a member of the FLEX 10KE family of embedded programmable logic devices from Quarktwin Technology Ltd. It features a high density of approximately 50,000 typical gates and supports up to 40,960 RAM bits, allowing for efficient implementation of complex logic functions and memory. The device includes 2,880 logic elements and 10 embedded array blocks, providing flexibility for various applications. This FPGA operates with a 2.5V internal supply voltage and offers multi-voltage I/O pins that can interface with 2.5V, 3.3V, or 5.0V devices. It is designed for low power consumption and supports bidirectional I/O performance with speeds up to 212 MHz. The EPF10K50SBC356-1 is compliant with PCI Local Bus Specification Revision 2.2 for both 3.3V and 5.0V operations, making it suitable for high-speed data applications. The device also includes built-in JTAG boundary-scan test circuitry, enhancing testing capabilities without consuming additional logic resources. It is available in a 356-pin BGA package, providing a compact solution for space-constrained designs. Overall, the EPF10K50SBC356-1 is a versatile FPGA option for engineers looking to integrate programmable logic into their projects.

Datasheet Summary
Powered by GS/AI

The EPF10K50SBC356-1 is a member of the FLEX 10KE family of embedded programmable logic devices from Quarktwin Technology Ltd. It features a high density of approximately 50,000 typical gates and supports up to 40,960 RAM bits, allowing for efficient implementation of complex logic functions and memory. The device includes 2,880 logic elements and 10 embedded array blocks, providing flexibility for various applications. This FPGA operates with a 2.5V internal supply voltage and offers multi-voltage I/O pins that can interface with 2.5V, 3.3V, or 5.0V devices. It is designed for low power consumption and supports bidirectional I/O performance with speeds up to 212 MHz. The EPF10K50SBC356-1 is compliant with PCI Local Bus Specification Revision 2.2 for both 3.3V and 5.0V operations, making it suitable for high-speed data applications. The device also includes built-in JTAG boundary-scan test circuitry, enhancing testing capabilities without consuming additional logic resources. It is available in a 356-pin BGA package, providing a compact solution for space-constrained designs. Overall, the EPF10K50SBC356-1 is a versatile FPGA option for engineers looking to integrate programmable logic into their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SBC356-1
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SBC356-1
IC FPGA 220 I/O 356BGA

IC FPGA 220 I/O 356BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50SBC356-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50SBC356-1
IC FPGA 220 I/O 356BGA

IC FPGA 220 I/O 356BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50SBC356-1
FPGAs (Field Programmable Gate Array) EPF10K50SBC356-1
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 356-LBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 356-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50SBC356-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50SBC356-1
FPGAs (Field Programmable Gate Array) EPF10K50SBC356-1
FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 356-LBGA

FLEX-10KS® Field Programmable Gate Array (FPGA) IC 220 40960 2880 356-LBGA

Buy Now Datasheet
FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA - EPF10K50SBC356-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA
EPF10K50SBC356-1
FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA EPF10K50SBC356-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K50SBC356-1 EPF10K50SBC356-1 EPF10K50SBC356-1 EPF10K50SBC356-1
Product Name Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 250MHz 0.22um Technology 2.5V 356-Pin BGA
System Gates 199000 199000
Logic Cells / Logic Blocks 2880 2880
User I/Os 220 pins 220 pins
Supply Voltage Other Other; 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details