Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K50RC240-4

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2239-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2239-ND
FPGAs (Field Programmable Gate Array) 544-2239-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

Buy Now Datasheet
Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K50RC240-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50RC240-4 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.6ns, CMOS, PQFP240, RQFP-240 Product overview: EPF10K50RC240-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50RC240-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-4 - 745603-EPF10K50RC240-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-4
745603-EPF10K50RC240-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-4 745603-EPF10K50RC240-4
Manufacturer: Altera Win Source Part Number: 745603-EPF10K50RC240 -4 Series: FLEX-10K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 240-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 189 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete(EOL) Family Name: EPF10K50 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 240-RQFP (32x32) Alternative Parts (Cross-Reference): M32200-PQ240C; M32200-PQ240I; M32300-PQ240C; Introduction Date: May 22, 2000 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 745603-EPF10K50RC240-4
Series: FLEX-10K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 240-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 189
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Part Status: Obsolete(EOL)
Family Name: EPF10K50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 240-RQFP (32x32)
Alternative Parts (Cross-Reference): M32200-PQ240C; M32200-PQ240I; M32300-PQ240C;
Introduction Date: May 22, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50RC240-4
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50RC240-4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K50RC240-4
FPGAs (Field Programmable Gate Array) EPF10K50RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50RC240-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50RC240-4
FPGAs (Field Programmable Gate Array) EPF10K50RC240-4
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

Buy Now Datasheet
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP - 386-EPF10K50RC240-4 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP
386-EPF10K50RC240-4
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP 386-EPF10K50RC240-4
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP

FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP

Supplier's Site
FPGA 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP - EPF10K50RC240-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP
EPF10K50RC240-4
FPGA 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP EPF10K50RC240-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50RC240-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50RC240-4
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2239-ND 696-EPF10K50RC240-4 745603-EPF10K50RC240-4 EPF10K50RC240-4 EPF10K50RC240-4 EPF10K50RC240-4 386-EPF10K50RC240-4 EPF10K50RC240-4 EPF10K50RC240-4
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-4 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP FPGA 2880 Cells 125MHz CMOS Technology 5V 240-Pin RQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP
Pins 240
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Internal Frequency 62.89 MHz 62.89 MHz
Supply Voltage Other; 5 Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V 5V; Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details