Intel Corporation FPGAs (Field Programmable Gate Array) EPF10K50RC240-3N

Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad
Request a Quote Datasheet
Description
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF10K50RC240-3N-ND
FPGAs (Field Programmable Gate Array) EPF10K50RC240-3N-ND
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

Buy Now Datasheet
125MHz 5V FPGA Programmable Logic Device - 696-EPF10K50RC240-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 5V FPGA Programmable Logic Device
696-EPF10K50RC240-3N
125MHz 5V FPGA Programmable Logic Device 696-EPF10K50RC240-3N
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP Product overview: EPF10K50RC240-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50RC240-3N can be used for catalog matching and distributor lookup.

FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP Product overview: EPF10K50RC240-3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF10K50RC240-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N - 813859-EPF10K50RC240-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N
813859-EPF10K50RC240-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N 813859-EPF10K50RC240-3N
Manufacturer: Intel Win Source Part Number: 813859-EPF10K50RC240 -3N Packaging: Tray Mounting Style: SMD Number of I/O: 189 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 20480 Number of Gates: 116000 Part Status: Obsolete (End Of Life) Supplier Device Package: 240-RQFP (32x32) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 240-BFQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V Part Number Series: EPF10K50

Manufacturer: Intel
Win Source Part Number: 813859-EPF10K50RC240-3N
Packaging: Tray
Mounting Style: SMD
Number of I/O: 189
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 20480
Number of Gates: 116000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 240-RQFP (32x32)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 240-BFQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
Part Number Series: EPF10K50

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50RC240-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF10K50RC240-3N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF10K50RC240-3N
FPGAs (Field Programmable Gate Array) EPF10K50RC240-3N
FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

FLEX-10K® Field Programmable Gate Array (FPGA) IC 189 20480 2880 240-BFQFP Exposed Pad

Buy Now Datasheet
FPGA 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP - EPF10K50RC240-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP
EPF10K50RC240-3N
FPGA 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP EPF10K50RC240-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP - 386-EPF10K50RC240-3N - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP
386-EPF10K50RC240-3N
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP 386-EPF10K50RC240-3N
FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP

FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF10K50RC240-3N
Embedded - FPGAs (Field Programmable Gate Array) EPF10K50RC240-3N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF10K50RC240-3N
FPGAs (Field Programmable Gate Array) EPF10K50RC240-3N
IC FPGA 189 I/O 240RQFP

IC FPGA 189 I/O 240RQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF10K50RC240-3N-ND 696-EPF10K50RC240-3N 813859-EPF10K50RC240-3N EPF10K50RC240-3N EPF10K50RC240-3N EPF10K50RC240-3N 386-EPF10K50RC240-3N EPF10K50RC240-3N EPF10K50RC240-3N
Product Name FPGAs (Field Programmable Gate Array) 125MHz 5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50RC240-3N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 5V 240-Pin RQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad Other; RQFP QFP; Other; 240-BFQFP Exposed Pad QFP; Other; 240-BFQFP Exposed Pad
Pins 240
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 116000 116000 116000 116000 116000 116000
Internal Frequency 125 MHz 66.67 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details